Brady Corporation Brady Black / Red on White Oval Vinyl Parking Permit Label - 2 in Width - 1 1/2 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 001 to 100 - 95204 95204

Description
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 2 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 001 to 100. These parking permit labels frequently have text printed on them. Printed text is PARKING PERMIT.
Description
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 2 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 001 to 100. These parking permit labels frequently have text printed on them. Printed text is PARKING PERMIT.

Suppliers

Company
Product
Description
Supplier Links
Brady Black / Red on White Oval Vinyl Parking Permit Label - 2 in Width - 1 1/2 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 001 to 100 - 95204 - 754476-95204 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Black / Red on White Oval Vinyl Parking Permit Label - 2 in Width - 1 1/2 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 001 to 100 - 95204
754476-95204
Brady Black / Red on White Oval Vinyl Parking Permit Label - 2 in Width - 1 1/2 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 001 to 100 - 95204 754476-95204
The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 2 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 001 to 100. These parking permit labels frequently have text printed on them. Printed text is PARKING PERMIT.

The Brady parking permit label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady parking permit label are: 2 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This parking permit label uses vinyl for the label material and self-adhesive as the adhesive. Numbered range for this particular product is 001 to 100. These parking permit labels frequently have text printed on them. Printed text is PARKING PERMIT.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-95204
Product Name Brady Black / Red on White Oval Vinyl Parking Permit Label - 2 in Width - 1 1/2 in Height - Printed Text = PARKING PERMIT - Print Number(s) = 001 to 100 - 95204
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Flash, Card Of 10; Label Type Te Connectivity - 15J3057 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.7874 inches (20 mm)
View Details
Mandatory Signs - 146422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.2297 ft (0.7000 dm)
View Details