TE Connectivity Label, Flash, Card Of 10; Label Type Te Connectivity 13037

Description
LABEL, FLASH, CARD OF 10; Label Type:Warning; Label Height:19mm; Label Width:20mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:Flash / Risk Of Electric Shock RoHS Compliant: Yes
Datasheet
Description
LABEL, FLASH, CARD OF 10; Label Type:Warning; Label Height:19mm; Label Width:20mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:Flash / Risk Of Electric Shock RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Flash, Card Of 10; Label Type Te Connectivity - 15J3057 - Newark, An Avnet Company
Chicago, IL, United States
Label, Flash, Card Of 10; Label Type Te Connectivity
15J3057
Label, Flash, Card Of 10; Label Type Te Connectivity 15J3057
LABEL, FLASH, CARD OF 10; Label Type:Warning; Label Height:19mm; Label Width:20mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:Flash / Risk Of Electric Shock RoHS Compliant: Yes

LABEL, FLASH, CARD OF 10; Label Type:Warning; Label Height:19mm; Label Width:20mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:Flash / Risk Of Electric Shock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15J3057
Product Name Label, Flash, Card Of 10; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 4113813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective gloves
Materials of Construction Pvc
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details