Brady Corporation Reflective Sign 95142

Description
Reflective Sign
Request a Quote Datasheet
Description
Reflective Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflective Sign - 95142 - Brady Corporation
Milwaukee, WI, USA
Reflective Sign
95142
Reflective Sign 95142
Reflective Sign

Reflective Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95142-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95142-ND
Signs, Nameplates, Posters 2267-95142-ND
B997 7X10 RED/WHT

B997 7X10 RED/WHT

Buy Now Datasheet
Brady B-997 Bradylite Sheeting Rectangle Blue Exit Sign - 10 in Width x 7 in Height - Reflective - TEXT: EXIT - 95142 - 754476-95142 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-997 Bradylite Sheeting Rectangle Blue Exit Sign - 10 in Width x 7 in Height - Reflective - TEXT: EXIT - 95142
754476-95142
Brady B-997 Bradylite Sheeting Rectangle Blue Exit Sign - 10 in Width x 7 in Height - Reflective - TEXT: EXIT - 95142 754476-95142
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is produced using bradylite sheeting which is the B-997 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a blue background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: EXIT. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-31, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant, weather-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is produced using bradylite sheeting which is the B-997 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a blue background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: EXIT. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-31, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant, weather-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95142 2267-95142-ND 754476-95142
Product Name Reflective Sign Signs, Nameplates, Posters Brady B-997 Bradylite Sheeting Rectangle Blue Exit Sign - 10 in Width x 7 in Height - Reflective - TEXT: EXIT - 95142
Materials of Construction Engineering Grade Bradylite® Reflective Sheeting Metal Bradylite Sheeting
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details