TE Connectivity Label, 230V, Card Of 20; Label Type Te Connectivity 13039

Description
LABEL, 230V, CARD OF 20; Label Type:Self Adhesive; Label Height:11mm; Label Width:30mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:20; Product Range:-; Label Legend:230V; Label Dimensions:11mmRoHS Compliant: Yes
Datasheet
Description
LABEL, 230V, CARD OF 20; Label Type:Self Adhesive; Label Height:11mm; Label Width:30mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:20; Product Range:-; Label Legend:230V; Label Dimensions:11mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, 230V, Card Of 20; Label Type Te Connectivity - 01C0583 - Newark, An Avnet Company
Chicago, IL, United States
Label, 230V, Card Of 20; Label Type Te Connectivity
01C0583
Label, 230V, Card Of 20; Label Type Te Connectivity 01C0583
LABEL, 230V, CARD OF 20; Label Type:Self Adhesive; Label Height:11mm; Label Width:30mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:20; Product Range:-; Label Legend:230V; Label Dimensions:11mmRoHS Compliant: Yes

LABEL, 230V, CARD OF 20; Label Type:Self Adhesive; Label Height:11mm; Label Width:30mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:20; Product Range:-; Label Legend:230V; Label Dimensions:11mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 01C0583
Product Name Label, 230V, Card Of 20; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-0 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Exit Signs - 2351186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Rigid plastic
Width 17.72 inches (450 mm)
View Details