R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady railroad sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 30 in width and a 30 in height. Color is often an important factor for proper awareness and communication. This railroad sign is designed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This railroad sign is designed with the following image: railroad crossing pictogram symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a circle. This SKU is designed and manufactured for Outdoor use.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-94307 |
| Product Name | Brady B-959 Aluminum Circle Yellow Railroad Sign - 30 in Width x 30 in Height - 94307 |