Curtron Products offers two styles of parking blocks and speed bumps designed to control traffic in and around the warehouse. Parking blocks come in a variety of shapes and sizes. Curtron Products parking blocks come in white, grey, blue, black and the most popular color, safety yellow.
Curtron's light duty parking blocks are made of high-density polyethylene (HDPE), capable of withstanding heavy traffic and the harshest elements. Parking blocks from Curtron Products will provide years of service and are available in compact, standard, deluxe and truck sizes. Unlike concrete parking blocks, HDPE blocks will not need to be repainted once installed.
Curtron's Solid Plastic Parking Blocks
TMI's Save-T® Solid Parking Blocks and Speed Bumps are virtually indestructible. Made of recycled plastic, these parking blocks and speed bumps have a lifetime warranty against breakage, chipping, and cracking. Mounting hardware is included.
Common Parking Block Sizes:
Compact - 3" high x 6" wide x 72" long - 25lbs.
Standard - 4" high x 6" w ide x 72" long - 30lbs.
Deluxe - 4 1/2" high x 6" wide x 72" long - 36lbs.
Truck - 7" high x 10" wide x 96" long - 80lbs. (Safety Yellow only)
Available Colors: Safety Yellow, White, Gray and Blue
Curtron Products offers two styles of parking blocks and speed bumps designed to control traffic in and around the warehouse. Parking blocks come in a variety of shapes and sizes. Curtron Products parking blocks come in white, grey, blue, black and the most popular color, safety yellow.
Curtron's light duty parking blocks are made of high-density polyethylene (HDPE), capable of withstanding heavy traffic and the harshest elements. Parking blocks from Curtron Products will provide years of service and are available in compact, standard, deluxe and truck sizes. Unlike concrete parking blocks, HDPE blocks will not need to be repainted once installed.
Curtron's Solid Plastic Parking Blocks
TMI's Save-T® Solid Parking Blocks and Speed Bumps are virtually indestructible. Made of recycled plastic, these parking blocks and speed bumps have a lifetime warranty against breakage, chipping, and cracking. Mounting hardware is included.
Common Parking Block Sizes:
- Compact - 3" high x 6" wide x 72" long - 25lbs.
- Standard - 4" high x 6" w ide x 72" long - 30lbs.
- Deluxe - 4 1/2" high x 6" wide x 72" long - 36lbs.
- Truck - 7" high x 10" wide x 96" long - 80lbs. (Safety Yellow only)
- Available Colors: Safety Yellow, White, Gray and Blue