Brady Corporation BradyGlo High Visibility "V" Style Sign 94029

Description
BradyGlo High Visibility "V" Style Sign
Description
BradyGlo High Visibility "V" Style Sign

Suppliers

Company
Product
Description
Supplier Links
BradyGlo High Visibility
Milwaukee, WI, USA
BradyGlo High Visibility "V" Style Sign
94029
BradyGlo High Visibility "V" Style Sign 94029
BradyGlo High Visibility "V" Style Sign

BradyGlo High Visibility "V" Style Sign

Supplier's Site
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Equipment Sign - 9 in Width x 12 in Height - TEXT: FIRE HOSE - 94029 - 754476-94029 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Equipment Sign - 9 in Width x 12 in Height - TEXT: FIRE HOSE - 94029
754476-94029
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Equipment Sign - 9 in Width x 12 in Height - TEXT: FIRE HOSE - 94029 754476-94029
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: FIRE HOSE. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: FIRE HOSE. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 94029 754476-94029
Product Name BradyGlo High Visibility "V" Style Sign Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Equipment Sign - 9 in Width x 12 in Height - TEXT: FIRE HOSE - 94029
Materials of Construction Plastic / Film Polyester / Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Label, Flash, Card Of 10; Label Type Te Connectivity - 15J3057 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.7874 inches (20 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 4498221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pvc
Width 17.72 inches (450 mm)
Height 1.94 ft (5.9 dm)
View Details