Brady Corporation BradyGlo High Visibility "V" Style Sign 94008

Description
BradyGlo High Visibility "V" Style Sign
Request a Quote Datasheet
Description
BradyGlo High Visibility "V" Style Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BradyGlo High Visibility
Milwaukee, WI, USA
BradyGlo High Visibility "V" Style Sign
94008
BradyGlo High Visibility "V" Style Sign 94008
BradyGlo High Visibility "V" Style Sign

BradyGlo High Visibility "V" Style Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-94008-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-94008-ND
Signs, Nameplates, Posters 2267-94008-ND
B-347 V-SHAPED PHOTOLUMINESCENT

B-347 V-SHAPED PHOTOLUMINESCENT

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Fire Equipment Sign - 9 in Width x 12 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 94008 - 754476-94008 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Fire Equipment Sign - 9 in Width x 12 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 94008
754476-94008
Brady Bradyglo B-347 Polyester / Polystyrene Fire Equipment Sign - 9 in Width x 12 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 94008 754476-94008
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This product is written in English with the following text: FIRE EXTINGUISHER. This item is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This product is written in English with the following text: FIRE EXTINGUISHER. This item is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 94008 2267-94008-ND 754476-94008
Product Name BradyGlo High Visibility "V" Style Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Fire Equipment Sign - 9 in Width x 12 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 94008
Materials of Construction Plastic / Film Polyester Polyester / Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 1812251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details