Brady Corporation Detectable Identoline Warning Tape - Water 91603

Description
Made of tough B-721 metal detectable polyester material with subsurface graphics to seal the legend from acids, alkalis and other soil substances. Tape is easily identified due to sharply printed legend on APWA color-coded background and meets OSHA regulation 1926.956(c)(1) covering location of underground utility lines. Manual or automatic installation is easy (4"-6" below the surface is recommended for maximum detectability). Foil is 5 mils and standard roll size is 2" W x 1,000 ft.
Request a Quote Datasheet
Description
Made of tough B-721 metal detectable polyester material with subsurface graphics to seal the legend from acids, alkalis and other soil substances. Tape is easily identified due to sharply printed legend on APWA color-coded background and meets OSHA regulation 1926.956(c)(1) covering location of underground utility lines. Manual or automatic installation is easy (4"-6" below the surface is recommended for maximum detectability). Foil is 5 mils and standard roll size is 2" W x 1,000 ft.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detectable Identoline Warning Tape - Water - 91603 - Brady Corporation
Milwaukee, WI, USA
Detectable Identoline Warning Tape - Water
91603
Detectable Identoline Warning Tape - Water 91603
Made of tough B-721 metal detectable polyester material with subsurface graphics to seal the legend from acids, alkalis and other soil substances. Tape is easily identified due to sharply printed legend on APWA color-coded background and meets OSHA regulation 1926.956(c)(1) covering location of underground utility lines. Manual or automatic installation is easy (4"-6" below the surface is recommended for maximum detectability). Foil is 5 mils and standard roll size is 2" W x 1,000 ft.

Made of tough B-721 metal detectable polyester material with subsurface graphics to seal the legend from acids, alkalis and other soil substances. Tape is easily identified due to sharply printed legend on APWA color-coded background and meets OSHA regulation 1926.956(c)(1) covering location of underground utility lines. Manual or automatic installation is easy (4"-6" below the surface is recommended for maximum detectability). Foil is 5 mils and standard roll size is 2" W x 1,000 ft.

Supplier's Site
Tape - 2267-91603-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Industrial Tapes Industrial Tapes
Product Number 91603 2267-91603-ND
Product Name Detectable Identoline Warning Tape - Water Tape
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details
PTFE Skived Film Tape - 204-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; PTFE Skived Film Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Skived
View Details