Brady Corporation Handicapped Sign 91378

Description
Handicapped Sign
Description
Handicapped Sign

Suppliers

Company
Product
Description
Supplier Links
Handicapped Sign - 91378 - Brady Corporation
Milwaukee, WI, USA
Handicapped Sign
91378
Handicapped Sign 91378
Handicapped Sign

Handicapped Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle Blue Disabled Parking & Building Access Sign - 18 in Width x 12 in Height - TEXT: ENTRANCE - 91378 - 754476-91378 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Blue Disabled Parking & Building Access Sign - 18 in Width x 12 in Height - TEXT: ENTRANCE - 91378
754476-91378
Brady B-120 Fiberglass Reinforced Polyester Rectangle Blue Disabled Parking & Building Access Sign - 18 in Width x 12 in Height - TEXT: ENTRANCE - 91378 754476-91378
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady disabled parking & building access sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: ENTRANCE. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady disabled parking & building access sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: ENTRANCE. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 91378 754476-91378
Product Name Handicapped Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle Blue Disabled Parking & Building Access Sign - 18 in Width x 12 in Height - TEXT: ENTRANCE - 91378
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details