Brady Corporation Reinforced Barricade Tape 91100

Description
Stronger than ordinary Barricade Tape, our Reinforced Tape offers 250 lbs of tensile strength. It is tough enough to be used again and again without stretching or sagging in sunlight or wind. Standard roll size: 3" W x 500'L. Material thickness is 4 mil.
Request a Quote Datasheet
Description
Stronger than ordinary Barricade Tape, our Reinforced Tape offers 250 lbs of tensile strength. It is tough enough to be used again and again without stretching or sagging in sunlight or wind. Standard roll size: 3" W x 500'L. Material thickness is 4 mil.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reinforced Barricade Tape - 91100 - Brady Corporation
Milwaukee, WI, USA
Reinforced Barricade Tape
91100
Reinforced Barricade Tape 91100
Stronger than ordinary Barricade Tape, our Reinforced Tape offers 250 lbs of tensile strength. It is tough enough to be used again and again without stretching or sagging in sunlight or wind. Standard roll size: 3" W x 500'L. Material thickness is 4 mil.

Stronger than ordinary Barricade Tape, our Reinforced Tape offers 250 lbs of tensile strength. It is tough enough to be used again and again without stretching or sagging in sunlight or wind. Standard roll size: 3" W x 500'L. Material thickness is 4 mil.

Supplier's Site
Tape - 2267-91100-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Industrial Tapes Industrial Tapes
Product Number 91100 2267-91100-ND
Product Name Reinforced Barricade Tape Tape
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Clear Polyethylene Surface Protection Tape - 3112 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
High Visibility Tapes - 2197904 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Red/white
View Details