Brady Corporation Bilingual Sign 90805

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 90805 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
90805
Bilingual Sign 90805
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90805-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90805-ND
Signs, Nameplates, Posters 2267-90805-ND
B302-10X14P-WG-O-BIL INGUAL SIGN

B302-10X14P-WG-O-BILINGUAL SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Exit Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: EXIT / SALIDA - 90805 - 754476-90805 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Exit Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: EXIT / SALIDA - 90805
754476-90805
Brady B-302 Polyester Rectangle White Exit Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: EXIT / SALIDA - 90805 754476-90805
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: EXIT / SALIDA. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: EXIT / SALIDA. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90805 2267-90805-ND 754476-90805
Product Name Bilingual Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Exit Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: EXIT / SALIDA - 90805
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 146420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot Water
Materials of Construction Polyester Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details