TE Connectivity Perf-Blade-Move, T200 / T2212 Printer; Printer Type Te Connectivity 1-2186497-1

Description
PERF-BLADE-MOVE, T200 / T2212 PRINTER; Printer Type:-; Printer Technology:-; Print Resolution:-; Product Range:-; Plug Type:-; For Use With:TE Connectivity T200 / T2212 Identification Thermal Transfer Printers RoHS Compliant: Yes
Datasheet
Description
PERF-BLADE-MOVE, T200 / T2212 PRINTER; Printer Type:-; Printer Technology:-; Print Resolution:-; Product Range:-; Plug Type:-; For Use With:TE Connectivity T200 / T2212 Identification Thermal Transfer Printers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Perf-Blade-Move, T200 / T2212 Printer; Printer Type Te Connectivity - 68AH8327 - Newark, An Avnet Company
Chicago, IL, United States
Perf-Blade-Move, T200 / T2212 Printer; Printer Type Te Connectivity
68AH8327
Perf-Blade-Move, T200 / T2212 Printer; Printer Type Te Connectivity 68AH8327
PERF-BLADE-MOVE, T200 / T2212 PRINTER; Printer Type:-; Printer Technology:-; Print Resolution:-; Product Range:-; Plug Type:-; For Use With:TE Connectivity T200 / T2212 Identification Thermal Transfer Printers RoHS Compliant: Yes

PERF-BLADE-MOVE, T200 / T2212 PRINTER; Printer Type:-; Printer Technology:-; Print Resolution:-; Product Range:-; Plug Type:-; For Use With:TE Connectivity T200 / T2212 Identification Thermal Transfer Printers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 68AH8327
Product Name Perf-Blade-Move, T200 / T2212 Printer; Printer Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details