Brady Corporation Bilingual Sign 90803

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 90803 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
90803
Bilingual Sign 90803
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90803-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90803-ND
Signs, Nameplates, Posters 2267-90803-ND
B302-10X14-WG-O-BILI NGUAL SIGN

B302-10X14-WG-O-BILINGUAL SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Confined Space Sign - 14 in Width x 14 in Height - Laminated - Language English / Spanish - 90803 - 754476-90803 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Confined Space Sign - 14 in Width x 14 in Height - Laminated - Language English / Spanish - 90803
754476-90803
Brady B-302 Polyester Rectangle White Confined Space Sign - 14 in Width x 14 in Height - Laminated - Language English / Spanish - 90803 754476-90803
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This confined space sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: CONFINED SPACE ENTER BY PERMIT ONLY / AREA CONFINADA. ENTRADA SOLO CON AUTORIZACION. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This confined space sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: CONFINED SPACE ENTER BY PERMIT ONLY / AREA CONFINADA. ENTRADA SOLO CON AUTORIZACION. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90803 2267-90803-ND 754476-90803
Product Name Bilingual Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Confined Space Sign - 14 in Width x 14 in Height - Laminated - Language English / Spanish - 90803
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2111203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
Height 1.97 ft (6 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details