Brady Corporation Fire Sign 90369

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 90369 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
90369
Fire Sign 90369
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90369-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90369-ND
Signs, Nameplates, Posters 2267-90369-ND
B302 14X28 WHT/RED FIRE EXTING W

B302 14X28 WHT/RED FIRE EXTING W

Buy Now Datasheet
Brady B-302 Polyester Red Fire Equipment Sign - 28 in Width x 14 in Height - Laminated - 90369 - 754476-90369 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Red Fire Equipment Sign - 28 in Width x 14 in Height - Laminated - 90369
754476-90369
Brady B-302 Polyester Red Fire Equipment Sign - 28 in Width x 14 in Height - Laminated - 90369 754476-90369
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 28 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: down arrow symbol. This product is written in English with the following text: FIRE EXTINGUISHER FIRE EXTINGUISHER FIRE EXTINGUISHER FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 28 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: down arrow symbol. This product is written in English with the following text: FIRE EXTINGUISHER FIRE EXTINGUISHER FIRE EXTINGUISHER FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90369 2267-90369-ND 754476-90369
Product Name Fire Sign Signs, Nameplates, Posters Brady B-302 Polyester Red Fire Equipment Sign - 28 in Width x 14 in Height - Laminated - 90369
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details