Brady Corporation Fire & Exit Sign 90107

Description
Fire & Exit Sign
Request a Quote Datasheet
Description
Fire & Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire & Exit Sign - 90107 - Brady Corporation
Milwaukee, WI, USA
Fire & Exit Sign
90107
Fire & Exit Sign 90107
Fire & Exit Sign

Fire & Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90107-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90107-ND
Signs, Nameplates, Posters 2267-90107-ND
B324 7X10 BLK/RED/WHT

B324 7X10 BLK/RED/WHT

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Rectangle Emergency Exit & Safe Pathway Sign - 10 in Width x 7 in Height - TEXT: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS - 90107 - 754476-90107 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Emergency Exit & Safe Pathway Sign - 10 in Width x 7 in Height - TEXT: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS - 90107
754476-90107
Brady Bradyglo B-324 Polyester Rectangle Emergency Exit & Safe Pathway Sign - 10 in Width x 7 in Height - TEXT: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS - 90107 754476-90107
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency exit & safe pathway sign is constructed using polyester which is the B-324 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency exit & safe pathway sign is constructed using polyester which is the B-324 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90107 2267-90107-ND 754476-90107
Product Name Fire & Exit Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Rectangle Emergency Exit & Safe Pathway Sign - 10 in Width x 7 in Height - TEXT: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS - 90107
Safety / Warning Type Emergency Exit; Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7632023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details