Brady Corporation Scaffolding Tags 89018

Description
Brady's scaffolding tags withstand moisture, grease and dirt, can come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.
Request a Quote Datasheet
Description
Brady's scaffolding tags withstand moisture, grease and dirt, can come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scaffolding Tags - 89018 - Brady Corporation
Milwaukee, WI, USA
Scaffolding Tags
89018
Scaffolding Tags 89018
Brady's scaffolding tags withstand moisture, grease and dirt, can come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.

Brady's scaffolding tags withstand moisture, grease and dirt, can come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.

Supplier's Site
Tags - 2267-89018-ND - DigiKey
Thief River Falls, MN, United States
B837 7X4 BLK/RED 2-SIDED 10/PK

B837 7X4 BLK/RED 2-SIDED 10/PK

Buy Now Datasheet
Brady B-837 Black on Red Polyester / Paper Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = DANGER - DO NOT USE THIS SCAFFOLD KEEP OFF THIS SCAFFOLD IS BEING ERECTED, TAKEN DON, OR HAS - 754476-89018 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-837 Black on Red Polyester / Paper Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = DANGER - DO NOT USE THIS SCAFFOLD KEEP OFF THIS SCAFFOLD IS BEING ERECTED, TAKEN DON, OR HAS
754476-89018
Brady B-837 Black on Red Polyester / Paper Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = DANGER - DO NOT USE THIS SCAFFOLD KEEP OFF THIS SCAFFOLD IS BEING ERECTED, TAKEN DON, OR HAS 754476-89018
The Brady equipment safety tag is made of polyester / paper and comes packaged 10 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-837 equipment safety tag are: 4 in W x 7 in H. Includes the following items: (10) x Nylon Fastener. These have text printed on both sides. The front side text says DANGER - DO NOT USE THIS SCAFFOLD KEEP OFF THIS SCAFFOLD IS BEING ERECTED, TAKEN DON, OR HAS BEEN FOUND DEFECTIVE. DO NOT ALTER and the back reads DANGER, INSPECTION DATE AND INITIAL NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady equipment safety tag is made of polyester / paper and comes packaged 10 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-837 equipment safety tag are: 4 in W x 7 in H. Includes the following items: (10) x Nylon Fastener. These have text printed on both sides. The front side text says DANGER - DO NOT USE THIS SCAFFOLD KEEP OFF THIS SCAFFOLD IS BEING ERECTED, TAKEN DON, OR HAS BEEN FOUND DEFECTIVE. DO NOT ALTER and the back reads DANGER, INSPECTION DATE AND INITIAL NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 89018 2267-89018-ND 754476-89018
Product Name Scaffolding Tags Tags Brady B-837 Black on Red Polyester / Paper Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = DANGER - DO NOT USE THIS SCAFFOLD KEEP OFF THIS SCAFFOLD IS BEING ERECTED, TAKEN DON, OR HAS
Materials of Construction Reusable Dura-Tag Polyester Polyester / Paper
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2406181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Wet Floor
Materials of Construction Polypropylene
Height 2.03 ft (6.2 dm)
View Details