Brady Corporation Labels, Stickers, Decals - Preprinted 88880

Description
B302-7X10-WK-O-THI-T HERE IS NO S
Request a Quote Datasheet
Description
B302-7X10-WK-O-THI-T HERE IS NO S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-88880-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-88880-ND
Labels, Stickers, Decals - Preprinted 2267-88880-ND
B302-7X10-WK-O-THI-T HERE IS NO S

B302-7X10-WK-O-THI-THERE IS NO S

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - Laminated - TEXT: THERE IS NO SUBSTITUTE FOR SAFETY - 88880 - 754476-88880 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - Laminated - TEXT: THERE IS NO SUBSTITUTE FOR SAFETY - 88880
754476-88880
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - Laminated - TEXT: THERE IS NO SUBSTITUTE FOR SAFETY - 88880 754476-88880
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: THERE IS NO SUBSTITUTE FOR SAFETY. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: THERE IS NO SUBSTITUTE FOR SAFETY. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-88880-ND 754476-88880
Product Name Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - Laminated - TEXT: THERE IS NO SUBSTITUTE FOR SAFETY - 88880
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 1812246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details