Brady Corporation Blank Sign - Preprinted Headers 88058

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 88058 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
88058
Blank Sign - Preprinted Headers 88058
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-88058-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-88058-ND
Labels, Stickers, Decals - Preprinted 2267-88058-ND
B302-7X10-WG-O-HDR ANSI SELF STI

B302-7X10-WG-O-HDR ANSI SELF STI

Buy Now Datasheet
Brady Polyester Yellow Preprinted Header - 9 in Width x 2.25 in Height - Laminated - TEXT: CAUTION - 88058 - 754476-88058 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polyester Yellow Preprinted Header - 9 in Width x 2.25 in Height - Laminated - TEXT: CAUTION - 88058
754476-88058
Brady Polyester Yellow Preprinted Header - 9 in Width x 2.25 in Height - Laminated - TEXT: CAUTION - 88058 754476-88058
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 9 in width and a 2.25 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is designed with a yellow background and text and/or image color(s) of black. This SKU is written in English with the following text: CAUTION. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 9 in width and a 2.25 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is designed with a yellow background and text and/or image color(s) of black. This SKU is written in English with the following text: CAUTION. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88058 2267-88058-ND 754476-88058
Product Name Blank Sign - Preprinted Headers Labels, Stickers, Decals - Preprinted Brady Polyester Yellow Preprinted Header - 9 in Width x 2.25 in Height - Laminated - TEXT: CAUTION - 88058
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2267864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Arrow Shaped Floor Sign
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Label, 115V, Card Of 10; Label Type Te Connectivity - 15J3060 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.7480 inches (19 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details