TE Connectivity Label, 115V, Card Of 10; Label Type Te Connectivity 13040

Description
LABEL, 115V, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:19mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:115V; Label Dimensions:19mmRoHS Compliant: Yes
Datasheet
Description
LABEL, 115V, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:19mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:115V; Label Dimensions:19mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, 115V, Card Of 10; Label Type Te Connectivity - 15J3060 - Newark, An Avnet Company
Chicago, IL, United States
Label, 115V, Card Of 10; Label Type Te Connectivity
15J3060
Label, 115V, Card Of 10; Label Type Te Connectivity 15J3060
LABEL, 115V, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:19mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:115V; Label Dimensions:19mmRoHS Compliant: Yes

LABEL, 115V, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:19mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:115V; Label Dimensions:19mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15J3060
Product Name Label, 115V, Card Of 10; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details