Brady Corporation Brady B-302 Polyester Hazardous Area Label - 5 in Width - Printed Text = PELIGRO SE REQUIRE CASCO - 86872 86872

Description
The Brady hazardous area label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous area label are: 5 in W. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous area label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous area labels frequently have text printed on them. Printed text is PELIGRO SE REQUIRE CASCO. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady hazardous area label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous area label are: 5 in W. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous area label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous area labels frequently have text printed on them. Printed text is PELIGRO SE REQUIRE CASCO. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Hazardous Area Label - 5 in Width - Printed Text = PELIGRO SE REQUIRE CASCO - 86872 - 754473-86872 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Hazardous Area Label - 5 in Width - Printed Text = PELIGRO SE REQUIRE CASCO - 86872
754473-86872
Brady B-302 Polyester Hazardous Area Label - 5 in Width - Printed Text = PELIGRO SE REQUIRE CASCO - 86872 754473-86872
The Brady hazardous area label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous area label are: 5 in W. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous area label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous area labels frequently have text printed on them. Printed text is PELIGRO SE REQUIRE CASCO. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady hazardous area label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous area label are: 5 in W. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous area label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous area labels frequently have text printed on them. Printed text is PELIGRO SE REQUIRE CASCO. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-86872
Product Name Brady B-302 Polyester Hazardous Area Label - 5 in Width - Printed Text = PELIGRO SE REQUIRE CASCO - 86872
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 182031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Health Hazard
Materials of Construction Laminated Polyester B-7541
Features Adhesive Backed
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Ce, 7.62X6.35Mm, Pk500; Label Type Te Connectivity - 72C2588 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.3000 inches (7.62 mm)
View Details