Brady Corporation Self-Laminating Tags 86515

Description
Self-Laminating tags can be personalized by writing on special instructions, hazards or warnings. Then protect and seal your message with a clear adhesive overlay. Constructed of Brady's durable B-851 polyester with a 1 mil polyester overlay. Standard package is 10 tags with nylon fasteners.
Request a Quote Datasheet
Description
Self-Laminating tags can be personalized by writing on special instructions, hazards or warnings. Then protect and seal your message with a clear adhesive overlay. Constructed of Brady's durable B-851 polyester with a 1 mil polyester overlay. Standard package is 10 tags with nylon fasteners.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Laminating Tags - 86515 - Brady Corporation
Milwaukee, WI, USA
Self-Laminating Tags
86515
Self-Laminating Tags 86515
Self-Laminating tags can be personalized by writing on special instructions, hazards or warnings. Then protect and seal your message with a clear adhesive overlay. Constructed of Brady's durable B-851 polyester with a 1 mil polyester overlay. Standard package is 10 tags with nylon fasteners.

Self-Laminating tags can be personalized by writing on special instructions, hazards or warnings. Then protect and seal your message with a clear adhesive overlay. Constructed of Brady's durable B-851 polyester with a 1 mil polyester overlay. Standard package is 10 tags with nylon fasteners.

Supplier's Site
Tags - 2267-86515-ND - DigiKey
Thief River Falls, MN, United States
B851 7X4 BLK/ORG 2-SIDE 1-FLAP 1

B851 7X4 BLK/ORG 2-SIDE 1-FLAP 1

Buy Now Datasheet
Brady B-851 Black on Orange Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = WARNING - Has Front and Rear Text - 86515 - 754476-86515 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-851 Black on Orange Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = WARNING - Has Front and Rear Text - 86515
754476-86515
Brady B-851 Black on Orange Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = WARNING - Has Front and Rear Text - 86515 754476-86515
The Brady equipment safety tag is made of polyester and comes packaged 10 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 4 in W x 7 in H. Includes the following items: (10) x Nylon Cable Tie. These have text printed on both sides. The front side text says WARNING and the back reads DO NOT REMOVE THIS TAG / REMARKS / SEE OTHER SIDE NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady equipment safety tag is made of polyester and comes packaged 10 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 4 in W x 7 in H. Includes the following items: (10) x Nylon Cable Tie. These have text printed on both sides. The front side text says WARNING and the back reads DO NOT REMOVE THIS TAG / REMARKS / SEE OTHER SIDE NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86515 2267-86515-ND 754476-86515
Product Name Self-Laminating Tags Tags Brady B-851 Black on Orange Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = WARNING - Has Front and Rear Text - 86515
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 047308-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Mandatory Signs - 7631695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp
Width 3.94 inches (100 mm)
View Details