Brady Corporation Accident Prevention Tags 86485

Description
Heavy Duty Laminated tags meet OSHA Standard 1910.145 for accident prevention and the 50 lb. pull requirement. Tags are designed for harsh plant environments. Chemically resistant and the textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Heavy Duty Laminated tags come with nylon ties.
Request a Quote Datasheet
Description
Heavy Duty Laminated tags meet OSHA Standard 1910.145 for accident prevention and the 50 lb. pull requirement. Tags are designed for harsh plant environments. Chemically resistant and the textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Heavy Duty Laminated tags come with nylon ties.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accident Prevention Tags - 86485 - Brady Corporation
Milwaukee, WI, USA
Accident Prevention Tags
86485
Accident Prevention Tags 86485
Heavy Duty Laminated tags meet OSHA Standard 1910.145 for accident prevention and the 50 lb. pull requirement. Tags are designed for harsh plant environments. Chemically resistant and the textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Heavy Duty Laminated tags come with nylon ties.

Heavy Duty Laminated tags meet OSHA Standard 1910.145 for accident prevention and the 50 lb. pull requirement. Tags are designed for harsh plant environments. Chemically resistant and the textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Heavy Duty Laminated tags come with nylon ties.

Supplier's Site
Tags - 2267-86485-ND - DigiKey
Thief River Falls, MN, United States
B837 7X4 BLK/YEL 2-SIDED 10/PK

B837 7X4 BLK/YEL 2-SIDED 10/PK

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 86485 2267-86485-ND
Product Name Accident Prevention Tags Tags
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 115Vac+Flash, Card Of 10; Label Type Te Connectivity - 15J3062 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Safety Labels - 7760967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details