Brady Corporation Lockout Point Labels 86204

Description
Labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
Labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Point Labels - 86204 - Brady Corporation
Milwaukee, WI, USA
Lockout Point Labels
86204
Lockout Point Labels 86204
Labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86204-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86204-ND
Labels, Stickers, Decals - Preprinted 2267-86204-ND
B302 3.5X5 RED/BLK/WHT LO POINT

B302 3.5X5 RED/BLK/WHT LO POINT

Buy Now Datasheet
Brady B-302 Black / Red on White Rectangle Polyester Lockout / Tagout Label - 5 in Width - 3 1/2 in Height - Printed Text = LOCK-OUT POINT - 86204 - 754476-86204 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Red on White Rectangle Polyester Lockout / Tagout Label - 5 in Width - 3 1/2 in Height - Printed Text = LOCK-OUT POINT - 86204
754476-86204
Brady B-302 Black / Red on White Rectangle Polyester Lockout / Tagout Label - 5 in Width - 3 1/2 in Height - Printed Text = LOCK-OUT POINT - 86204 754476-86204
The Brady lockout / tagout label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 lockout / tagout label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This lockout / tagout label uses polyester for the label material and permanent acrylic as the adhesive. These lockout / tagout labels frequently have text printed on them. Printed text is LOCK-OUT POINT. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady lockout / tagout label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 lockout / tagout label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This lockout / tagout label uses polyester for the label material and permanent acrylic as the adhesive. These lockout / tagout labels frequently have text printed on them. Printed text is LOCK-OUT POINT. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86204 2267-86204-ND 754476-86204
Product Name Lockout Point Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black / Red on White Rectangle Polyester Lockout / Tagout Label - 5 in Width - 3 1/2 in Height - Printed Text = LOCK-OUT POINT - 86204
Safety / Warning Type Lock Out Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 8134518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire alarm call point
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details