Brady Corporation Recycle & Environment Sign 86014

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 86014 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
86014
Recycle & Environment Sign 86014
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-86014-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-86014-ND
Signs, Nameplates, Posters 2267-86014-ND
B302-10X14-WG-T-RECY CLABLE

B302-10X14-WG-T-RECYCLABLE

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: RECYCLABLE ALUMINUM CANS ONLY - 86014 - 754476-86014 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: RECYCLABLE ALUMINUM CANS ONLY - 86014
754476-86014
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: RECYCLABLE ALUMINUM CANS ONLY - 86014 754476-86014
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady recycle & environment sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is manufactured with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: RECYCLABLE ALUMINUM CANS ONLY. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady recycle & environment sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is manufactured with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: RECYCLABLE ALUMINUM CANS ONLY. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86014 2267-86014-ND 754476-86014
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: RECYCLABLE ALUMINUM CANS ONLY - 86014
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 3701762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details