TE Connectivity Label, Self Adhesive, 15Mm X 40Mm; Label Type Te Connectivity 18000

Description
LABEL, SELF ADHESIVE, 15Mm x 40MM; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Tested; Label Colour:Yellow; Pack Quantity:100; Product Range:-; External Width:40mmRoHS Compliant: Yes
Datasheet
Description
LABEL, SELF ADHESIVE, 15Mm x 40MM; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Tested; Label Colour:Yellow; Pack Quantity:100; Product Range:-; External Width:40mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Self Adhesive, 15Mm X 40Mm; Label Type Te Connectivity - 06WX8637 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive, 15Mm X 40Mm; Label Type Te Connectivity
06WX8637
Label, Self Adhesive, 15Mm X 40Mm; Label Type Te Connectivity 06WX8637
LABEL, SELF ADHESIVE, 15Mm x 40MM; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Tested; Label Colour:Yellow; Pack Quantity:100; Product Range:-; External Width:40mmRoHS Compliant: Yes

LABEL, SELF ADHESIVE, 15Mm x 40MM; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Tested; Label Colour:Yellow; Pack Quantity:100; Product Range:-; External Width:40mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 06WX8637
Product Name Label, Self Adhesive, 15Mm X 40Mm; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 218613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.2493 ft (0.7600 dm)
View Details