Brady Corporation Recycle & Environment Sign 86007

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 86007 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
86007
Recycle & Environment Sign 86007
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86007-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86007-ND
Labels, Stickers, Decals - Preprinted 2267-86007-ND
B302-7X10-WG-O-RECYC LE & ENVIRON

B302-7X10-WG-O-RECYCLE & ENVIRON

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - Laminated - TEXT: RECYCLABLE PLASTIC ONLY - 86007 - 754476-86007 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - Laminated - TEXT: RECYCLABLE PLASTIC ONLY - 86007
754476-86007
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - Laminated - TEXT: RECYCLABLE PLASTIC ONLY - 86007 754476-86007
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady recycle & environment sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: RECYCLABLE PLASTIC ONLY. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady recycle & environment sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: RECYCLABLE PLASTIC ONLY. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86007 2267-86007-ND 754476-86007
Product Name Recycle & Environment Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - Laminated - TEXT: RECYCLABLE PLASTIC ONLY - 86007
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1811498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 21.26 inches (540 mm)
Height 2.64 ft (8.05 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details