Brady Corporation Chemical & Hazardous Materials Sign 85547

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 85547 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
85547
Chemical & Hazardous Materials Sign 85547
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-85547-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-85547-ND
Labels, Stickers, Decals - Preprinted 2267-85547-ND
B302-7X10-OK-O-WAR-H AZARDOUS MAT

B302-7X10-OK-O-WAR-HAZARDOUS MAT

Buy Now Datasheet
Brady B-302 Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: WARNING HAZARDOUS MATERIAL STORAGE AREA - 85547 - 754476-85547 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: WARNING HAZARDOUS MATERIAL STORAGE AREA - 85547
754476-85547
Brady B-302 Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: WARNING HAZARDOUS MATERIAL STORAGE AREA - 85547 754476-85547
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: WARNING HAZARDOUS MATERIAL STORAGE AREA. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: WARNING HAZARDOUS MATERIAL STORAGE AREA. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85547 2267-85547-ND 754476-85547
Product Name Chemical & Hazardous Materials Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: WARNING HAZARDOUS MATERIAL STORAGE AREA - 85547
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Warning, Earth, Card Of 12; Label Type Te Connectivity - 54M4100 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Safe Condition Signs - 286118 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
View Details