Brady Corporation First Aid Sign 85346

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 85346 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
85346
First Aid Sign 85346
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85346-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85346-ND
Signs, Nameplates, Posters 2267-85346-ND
B302-10X14-WG-O-5X14 GRN/BLK/WHT

B302-10X14-WG-O-5X14 GRN/BLK/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 14 in Width x 5 in Height - Laminated - TEXT: EMERGENCY SHOWER - 85346 - 754476-85346 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 14 in Width x 5 in Height - Laminated - TEXT: EMERGENCY SHOWER - 85346
754476-85346
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 14 in Width x 5 in Height - Laminated - TEXT: EMERGENCY SHOWER - 85346 754476-85346
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: EMERGENCY SHOWER. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.151, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: EMERGENCY SHOWER. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.151, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85346 2267-85346-ND 754476-85346
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 14 in Width x 5 in Height - Laminated - TEXT: EMERGENCY SHOWER - 85346
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7631856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 9.84 inches (250 mm)
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details