Brady Corporation First Aid Sign 85315

Description
First Aid Sign
Description
First Aid Sign

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 85315 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
85315
First Aid Sign 85315
First Aid Sign

First Aid Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST EMERGENCY SHOWER - 85315 - 754476-85315 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST EMERGENCY SHOWER - 85315
754476-85315
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST EMERGENCY SHOWER - 85315 754476-85315
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: SAFETY FIRST EMERGENCY SHOWER. Some signs support inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.151, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: SAFETY FIRST EMERGENCY SHOWER. Some signs support inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.151, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85315 754476-85315
Product Name First Aid Sign Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST EMERGENCY SHOWER - 85315
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2805603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Hazardous Substance
Height 1.97 ft (6 dm)
View Details