Brady Corporation Fire Sign 85305

Description
Fire Sign
Description
Fire Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85305 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85305
Fire Sign 85305
Fire Sign

Fire Sign

Supplier's Site
Brady B-302 Polyester White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - Laminated - 85305 - 754476-85305 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - Laminated - 85305
754476-85305
Brady B-302 Polyester White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - Laminated - 85305 754476-85305
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire sprinkler & extinguishing system sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire sprinkler & extinguishing system sign is manufactured with a white background and text and/or image color(s) of red. This item is written in English with the following text: THIS AREA PROTECTED BY HALON 1301 FIRE EXTINGUISHING SYSTEM. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire sprinkler & extinguishing system sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire sprinkler & extinguishing system sign is manufactured with a white background and text and/or image color(s) of red. This item is written in English with the following text: THIS AREA PROTECTED BY HALON 1301 FIRE EXTINGUISHING SYSTEM. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85305 754476-85305
Product Name Fire Sign Brady B-302 Polyester White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - Laminated - 85305
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 3655697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pvc
Features Adhesive Backed; Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details