Brady Corporation Fire Sign 85263

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85263 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85263
Fire Sign 85263
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85263-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85263-ND
Signs, Nameplates, Posters 2267-85263-ND
B302-10X14-WR-T-FIRE EXTINGUISHE

B302-10X14-WR-T-FIRE EXTINGUISHE

Buy Now Datasheet
Brady B-302 Polyester White Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 85263 - 754476-85263 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 85263
754476-85263
Brady B-302 Polyester White Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 85263 754476-85263
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a white background and text and/or image color(s) of red. This sign is written in English with the following text: FIRE EXTINGUISHER DO NOT BLOCK. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a white background and text and/or image color(s) of red. This sign is written in English with the following text: FIRE EXTINGUISHER DO NOT BLOCK. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85263 2267-85263-ND 754476-85263
Product Name Fire Sign Signs, Nameplates, Posters Brady B-302 Polyester White Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 85263
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2267855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 2.1 ft (6.4 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Symbols & Electrical Signs - 1SET530001R0000 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
2 suppliers
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details