Brady Corporation Fire Sign 85262

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85262 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85262
Fire Sign 85262
Fire Sign

Fire Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-85262-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-85262-ND
Labels, Stickers, Decals - Preprinted 2267-85262-ND
B302-7X10-WR-T-FIRE EXTINGUISHER

B302-7X10-WR-T-FIRE EXTINGUISHER

Buy Now Datasheet
Brady B-302 Polyester White Fire Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 85262 - 754476-85262 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Fire Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 85262
754476-85262
Brady B-302 Polyester White Fire Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 85262 754476-85262
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of red. This product is written in English with the following text: FIRE EXTINGUISHER DO NOT BLOCK. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of red. This product is written in English with the following text: FIRE EXTINGUISHER DO NOT BLOCK. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85262 2267-85262-ND 754476-85262
Product Name Fire Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester White Fire Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 85262
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details