RS Components, Ltd. Exit Signs 7631910

Description
RS PRO FX04210L Exit Sign
Request a Quote
Description
RS PRO FX04210L Exit Sign
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Exit Signs - 7631910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Exit Signs
7631910
Exit Signs 7631910
RS PRO FX04210L Exit Sign

RS PRO FX04210L Exit Sign

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Labels and Signs
Product Number 7631910
Product Name Exit Signs
Safety / Warning Type Fire / High Heat; Fire exit
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1811483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details
Warning Signs - 1615875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Polystyrene vinyl
Width 5 inches (127 mm)
View Details
Safety Labels - 146358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.3281 ft (1 dm)
View Details
Warning Signs - 7631917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details