Brady Corporation Fire Sign 85240

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85240 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85240
Fire Sign 85240
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85240-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85240-ND
Signs, Nameplates, Posters 2267-85240-ND
B302-10X14-WG-O-EMER GENCY SHUTOF

B302-10X14-WG-O-EMERGENCY SHUTOF

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Shutoff Location Sign - 5 in Width x 14 in Height - Laminated - TEXT: EMERGENCY SHUTOFF - 85240 - 754476-85240 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Shutoff Location Sign - 5 in Width x 14 in Height - Laminated - TEXT: EMERGENCY SHUTOFF - 85240
754476-85240
Brady B-302 Polyester Rectangle White Shutoff Location Sign - 5 in Width x 14 in Height - Laminated - TEXT: EMERGENCY SHUTOFF - 85240 754476-85240
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady shutoff location sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 5 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This shutoff location sign is designed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: EMERGENCY SHUTOFF. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady shutoff location sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 5 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This shutoff location sign is designed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: EMERGENCY SHUTOFF. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85240 2267-85240-ND 754476-85240
Product Name Fire Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Shutoff Location Sign - 5 in Width x 14 in Height - Laminated - TEXT: EMERGENCY SHUTOFF - 85240
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details