Brady Corporation Electrical Hazard Sign 84958

Description
Electrical Hazard Sign
Description
Electrical Hazard Sign

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 84958 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
84958
Electrical Hazard Sign 84958
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE - 84958 - 754476-84958 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE - 84958
754476-84958
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE - 84958 754476-84958
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: DANGER HIGH VOLTAGE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, OSHA 29 CFR 1910.305, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: DANGER HIGH VOLTAGE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, OSHA 29 CFR 1910.305, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 84958 754476-84958
Product Name Electrical Hazard Sign Brady B-302 Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE - 84958
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-703-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details