Brady Corporation Electrical Hazard Sign 84843

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 84843 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
84843
Electrical Hazard Sign 84843
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-84843-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-84843-ND
Labels, Stickers, Decals - Preprinted 2267-84843-ND
B302-7X10-YK-O-CAU-H IGH VOLTAGE

B302-7X10-YK-O-CAU-HIGH VOLTAGE

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION HIGH VOLTAGE DO NOT ENTER THIS ENCLOSURE - 84843 - 754476-84843 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION HIGH VOLTAGE DO NOT ENTER THIS ENCLOSURE - 84843
754476-84843
Brady B-302 Polyester Rectangle Yellow Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION HIGH VOLTAGE DO NOT ENTER THIS ENCLOSURE - 84843 754476-84843
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: CAUTION HIGH VOLTAGE DO NOT ENTER THIS ENCLOSURE. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, OSHA 29 CFR 1910.305, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: CAUTION HIGH VOLTAGE DO NOT ENTER THIS ENCLOSURE. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, OSHA 29 CFR 1910.305, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84843 2267-84843-ND 754476-84843
Product Name Electrical Hazard Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Yellow Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION HIGH VOLTAGE DO NOT ENTER THIS ENCLOSURE - 84843
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Mandatory Signs - 2013355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 0.6562 ft (2 dm)
View Details