Brady Corporation Directional Sign 84652

Description
Directional Sign
Request a Quote Datasheet
Description
Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Sign - 84652 - Brady Corporation
Milwaukee, WI, USA
Directional Sign
84652
Directional Sign 84652
Directional Sign

Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84652-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84652-ND
Signs, Nameplates, Posters 2267-84652-ND
B302-10X14-WG-O-6.5X 14 BLK/WHT

B302-10X14-WG-O-6.5X14 BLK/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle Black Door, Gate & Pathway Sign - 14 in Width x 6.5 in Height - Laminated - TEXT: THIS WAY TO OFFICE - 84652 - 754476-84652 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Black Door, Gate & Pathway Sign - 14 in Width x 6.5 in Height - Laminated - TEXT: THIS WAY TO OFFICE - 84652
754476-84652
Brady B-302 Polyester Rectangle Black Door, Gate & Pathway Sign - 14 in Width x 6.5 in Height - Laminated - TEXT: THIS WAY TO OFFICE - 84652 754476-84652
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady door, gate & pathway sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 6.5 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is manufactured with a black background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This door, gate & pathway sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: THIS WAY TO OFFICE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady door, gate & pathway sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 6.5 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is manufactured with a black background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This door, gate & pathway sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: THIS WAY TO OFFICE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84652 2267-84652-ND 754476-84652
Product Name Directional Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Black Door, Gate & Pathway Sign - 14 in Width x 6.5 in Height - Laminated - TEXT: THIS WAY TO OFFICE - 84652
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Corrosive
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details