Brady Corporation Chemical & Hazardous Materials Sign 84426

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 84426 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
84426
Chemical & Hazardous Materials Sign 84426
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-84426-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-84426-ND
Labels, Stickers, Decals - Preprinted 2267-84426-ND
B302-7X10-WK-O-DAN-N ITROGEN

B302-7X10-WK-O-DAN-NITROGEN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER NITROGEN - 84426 - 754476-84426 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER NITROGEN - 84426
754476-84426
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER NITROGEN - 84426 754476-84426
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: DANGER NITROGEN. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: DANGER NITROGEN. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84426 2267-84426-ND 754476-84426
Product Name Chemical & Hazardous Materials Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER NITROGEN - 84426
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details