Brady Corporation ANSI Z535 Safety Sign 83933

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 83933 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
83933
ANSI Z535 Safety Sign 83933
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-83933-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-83933-ND
Signs, Nameplates, Posters 2267-83933-ND
B302 3.5X5 ANSI BLK,GRN/WHT SPIL

B302 3.5X5 ANSI BLK,GRN/WHT SPIL

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Spill Response Equipment & Spill Station Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 83933 - 754476-83933 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Spill Response Equipment & Spill Station Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 83933
754476-83933
Brady B-302 Polyester Rectangle White Spill Response Equipment & Spill Station Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 83933 754476-83933
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady spill response equipment & spill station sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This spill response equipment & spill station sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: EMERGENCY SPILL RESPONSE EQUIPMENT. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady spill response equipment & spill station sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This spill response equipment & spill station sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: EMERGENCY SPILL RESPONSE EQUIPMENT. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 83933 2267-83933-ND 754476-83933
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Spill Response Equipment & Spill Station Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 83933
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 7631819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details