Brady Corporation Glow-In-The Dark Safety Guidance Sign - NYC Approved 81822

Description
Exit Through Lobby signs mark intermediate exit doors leading to a street level lobby. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 7 in. x 18 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet
Description
Exit Through Lobby signs mark intermediate exit doors leading to a street level lobby. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 7 in. x 18 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The Dark Safety Guidance Sign - NYC Approved - 81822 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The Dark Safety Guidance Sign - NYC Approved
81822
Glow-In-The Dark Safety Guidance Sign - NYC Approved 81822
Exit Through Lobby signs mark intermediate exit doors leading to a street level lobby. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 7 in. x 18 in. Designed to meet or exceed all NYC Local Law 26 requirements.

Exit Through Lobby signs mark intermediate exit doors leading to a street level lobby. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 7 in. x 18 in. Designed to meet or exceed all NYC Local Law 26 requirements.

Supplier's Site
Signs, Nameplates, Posters - 2267-81822-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-81822-ND
Signs, Nameplates, Posters 2267-81822-ND
NYC 7X18 EXIT LOBBY+DWN-RGHT UL1

NYC 7X18 EXIT LOBBY+DWN-RGHT UL1

Buy Now Datasheet
Brady Bradyglo B-523 Polyester Rectangle Gray Exit Sign - 18 in Width x 7 in Height - Glow in the Dark, Laminated - TEXT: EXIT THROUGH LOBBY - 81822 - 754473-81822 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-523 Polyester Rectangle Gray Exit Sign - 18 in Width x 7 in Height - Glow in the Dark, Laminated - TEXT: EXIT THROUGH LOBBY - 81822
754473-81822
Brady Bradyglo B-523 Polyester Rectangle Gray Exit Sign - 18 in Width x 7 in Height - Glow in the Dark, Laminated - TEXT: EXIT THROUGH LOBBY - 81822 754473-81822
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is made from polyester which is the B-523 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 18 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This exit sign is designed with a gray background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: EXIT THROUGH LOBBY. This product is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is made from polyester which is the B-523 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 18 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This exit sign is designed with a gray background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: EXIT THROUGH LOBBY. This product is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 81822 2267-81822-ND 754473-81822
Product Name Glow-In-The Dark Safety Guidance Sign - NYC Approved Signs, Nameplates, Posters Brady Bradyglo B-523 Polyester Rectangle Gray Exit Sign - 18 in Width x 7 in Height - Glow in the Dark, Laminated - TEXT: EXIT THROUGH LOBBY - 81822
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label, Eprom/pcb, Pk500; Label Type Te Connectivity - 07WX0809 - Newark, An Avnet Company
Specs
Width 0.6496 inches (16.5 mm)
View Details
Fire Safety Signs - 146378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details