Brady Corporation Glow-In-The-Dark Fire & Exit Sign 80223

Description
Glow-In-The-Dark Fire & Exit Sign
Request a Quote Datasheet
Description
Glow-In-The-Dark Fire & Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The-Dark Fire & Exit Sign - 80223 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The-Dark Fire & Exit Sign
80223
Glow-In-The-Dark Fire & Exit Sign 80223
Glow-In-The-Dark Fire & Exit Sign

Glow-In-The-Dark Fire & Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-80223-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-80223-ND
Signs, Nameplates, Posters 2267-80223-ND
B324 14X5 WHT/RED

B324 14X5 WHT/RED

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Rectangle Fire Alarm Sign - 5 in Width x 14 in Height - TEXT: FIRE ALARM - 80223 - 754476-80223 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Fire Alarm Sign - 5 in Width x 14 in Height - TEXT: FIRE ALARM - 80223
754476-80223
Brady Bradyglo B-324 Polyester Rectangle Fire Alarm Sign - 5 in Width x 14 in Height - TEXT: FIRE ALARM - 80223 754476-80223
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire alarm sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 5 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: FIRE ALARM. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire alarm sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 5 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: FIRE ALARM. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 80223 2267-80223-ND 754476-80223
Product Name Glow-In-The-Dark Fire & Exit Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Rectangle Fire Alarm Sign - 5 in Width x 14 in Height - TEXT: FIRE ALARM - 80223
Safety / Warning Type Emergency Exit; Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details
Label, 230V, Card Of 20; Label Type Te Connectivity - 01C0583 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.18 inches (30 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details