Brady Corporation Glow-in-the-Dark Exit & Directional Sign 80209

Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Exit & Directional Sign - 80209 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Exit & Directional Sign
80209
Glow-in-the-Dark Exit & Directional Sign 80209
Glow-in-the-Dark Exit & Directional Sign

Glow-in-the-Dark Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-80209-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-80209-ND
Signs, Nameplates, Posters 2267-80209-ND
B324 3.5X10 RED/WHT

B324 3.5X10 RED/WHT

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Rectangle Green Emergency & Fire Exit Sign - 10 in Width x 3.5 in Height - Glow in the Dark - TEXT: EMERGENCY EXIT - 80209 - 754476-80209 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Green Emergency & Fire Exit Sign - 10 in Width x 3.5 in Height - Glow in the Dark - TEXT: EMERGENCY EXIT - 80209
754476-80209
Brady Bradyglo B-324 Polyester Rectangle Green Emergency & Fire Exit Sign - 10 in Width x 3.5 in Height - Glow in the Dark - TEXT: EMERGENCY EXIT - 80209 754476-80209
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency & fire exit sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: EMERGENCY EXIT. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency & fire exit sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: EMERGENCY EXIT. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 80209 2267-80209-ND 754476-80209
Product Name Glow-in-the-Dark Exit & Directional Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Rectangle Green Emergency & Fire Exit Sign - 10 in Width x 3.5 in Height - Glow in the Dark - TEXT: EMERGENCY EXIT - 80209
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 4637965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Label, Tested For Elec Safety, Pk100; Label Type Te Connectivity - 06WX8635 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details