Brady Corporation Brady Tensabarrier Acrylic Rectangle Black Floor Stand Sign - 7 in Width x 11 in Height - TEXT: PLEASE WAIT HERE FOR NEXT AVAILABLE TELLER - 80129 80129

Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 11 in height. Color is often an important factor for proper awareness and communication. This floor stand sign is manufactured with a black background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: PLEASE WAIT HERE FOR NEXT AVAILABLE TELLER. There are a variety of standards that signs may comform to. In particular, this product meets the RoHS standard(s).
Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 11 in height. Color is often an important factor for proper awareness and communication. This floor stand sign is manufactured with a black background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: PLEASE WAIT HERE FOR NEXT AVAILABLE TELLER. There are a variety of standards that signs may comform to. In particular, this product meets the RoHS standard(s).

Suppliers

Company
Product
Description
Supplier Links
Brady Tensabarrier Acrylic Rectangle Black Floor Stand Sign - 7 in Width x 11 in Height - TEXT: PLEASE WAIT HERE FOR NEXT AVAILABLE TELLER - 80129 - 754476-80129 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Tensabarrier Acrylic Rectangle Black Floor Stand Sign - 7 in Width x 11 in Height - TEXT: PLEASE WAIT HERE FOR NEXT AVAILABLE TELLER - 80129
754476-80129
Brady Tensabarrier Acrylic Rectangle Black Floor Stand Sign - 7 in Width x 11 in Height - TEXT: PLEASE WAIT HERE FOR NEXT AVAILABLE TELLER - 80129 754476-80129
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 11 in height. Color is often an important factor for proper awareness and communication. This floor stand sign is manufactured with a black background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: PLEASE WAIT HERE FOR NEXT AVAILABLE TELLER. There are a variety of standards that signs may comform to. In particular, this product meets the RoHS standard(s).

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 11 in height. Color is often an important factor for proper awareness and communication. This floor stand sign is manufactured with a black background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: PLEASE WAIT HERE FOR NEXT AVAILABLE TELLER. There are a variety of standards that signs may comform to. In particular, this product meets the RoHS standard(s).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-80129
Product Name Brady Tensabarrier Acrylic Rectangle Black Floor Stand Sign - 7 in Width x 11 in Height - TEXT: PLEASE WAIT HERE FOR NEXT AVAILABLE TELLER - 80129
Materials of Construction Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2325510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.2461 ft (0.7500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details