Brady Corporation Temporary Sign 78033

Description
Temporary Sign
Request a Quote Datasheet
Description
Temporary Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temporary Sign - 78033 - Brady Corporation
Milwaukee, WI, USA
Temporary Sign
78033
Temporary Sign 78033
Temporary Sign

Temporary Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-78033-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-78033-ND
Signs, Nameplates, Posters 2267-78033-ND
B836 18X24 BLK/YEL

B836 18X24 BLK/YEL

Buy Now Datasheet
Brady B-836 Polypropylene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 24 in Width x 18 in Height - TEXT: CAUTION - 78033 - 754476-78033 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-836 Polypropylene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 24 in Width x 18 in Height - TEXT: CAUTION - 78033
754476-78033
Brady B-836 Polypropylene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 24 in Width x 18 in Height - TEXT: CAUTION - 78033 754476-78033
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is manufactured using polypropylene which is the B-836 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: CAUTION. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is manufactured using polypropylene which is the B-836 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: CAUTION. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 78033 2267-78033-ND 754476-78033
Product Name Temporary Sign Signs, Nameplates, Posters Brady B-836 Polypropylene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 24 in Width x 18 in Height - TEXT: CAUTION - 78033
Materials of Construction Plastic / Film Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details