Brady Corporation Temporary Sign 78009

Description
Temporary Sign
Description
Temporary Sign

Suppliers

Company
Product
Description
Supplier Links
Temporary Sign - 78009 - Brady Corporation
Milwaukee, WI, USA
Temporary Sign
78009
Temporary Sign 78009
Temporary Sign

Temporary Sign

Supplier's Site
Brady B-836 Polypropylene Rectangle White Electrical Safety Sign - 24 in Width x 18 in Height - TEXT: DANGER HIGH VOLTAGE - 78009 - 754476-78009 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-836 Polypropylene Rectangle White Electrical Safety Sign - 24 in Width x 18 in Height - TEXT: DANGER HIGH VOLTAGE - 78009
754476-78009
Brady B-836 Polypropylene Rectangle White Electrical Safety Sign - 24 in Width x 18 in Height - TEXT: DANGER HIGH VOLTAGE - 78009 754476-78009
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is produced using polypropylene which is the B-836 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: DANGER HIGH VOLTAGE. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is produced using polypropylene which is the B-836 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: DANGER HIGH VOLTAGE. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 78009 754476-78009
Product Name Temporary Sign Brady B-836 Polypropylene Rectangle White Electrical Safety Sign - 24 in Width x 18 in Height - TEXT: DANGER HIGH VOLTAGE - 78009
Materials of Construction Plastic / Film Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2610930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hazardous substance
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details