Brady Corporation Temporary Sign 78003

Description
Temporary Sign
Request a Quote Datasheet
Description
Temporary Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temporary Sign - 78003 - Brady Corporation
Milwaukee, WI, USA
Temporary Sign
78003
Temporary Sign 78003
Temporary Sign

Temporary Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-78003-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-78003-ND
Signs, Nameplates, Posters 2267-78003-ND
B836 18X24 RED/BLK/WHT

B836 18X24 RED/BLK/WHT

Buy Now Datasheet
Brady B-836 Polypropylene Rectangle White Construction Site Sign - 24 in Width x 18 in Height - TEXT: CONSTRUCTION SITE UNAUTHORIZED PERSONS KEEP OUT - 78003 - 754476-78003 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-836 Polypropylene Rectangle White Construction Site Sign - 24 in Width x 18 in Height - TEXT: CONSTRUCTION SITE UNAUTHORIZED PERSONS KEEP OUT - 78003
754476-78003
Brady B-836 Polypropylene Rectangle White Construction Site Sign - 24 in Width x 18 in Height - TEXT: CONSTRUCTION SITE UNAUTHORIZED PERSONS KEEP OUT - 78003 754476-78003
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady construction site sign is manufactured using polypropylene which is the B-836 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This construction site sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: CONSTRUCTION SITE UNAUTHORIZED PERSONS KEEP OUT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady construction site sign is manufactured using polypropylene which is the B-836 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This construction site sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: CONSTRUCTION SITE UNAUTHORIZED PERSONS KEEP OUT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 78003 2267-78003-ND 754476-78003
Product Name Temporary Sign Signs, Nameplates, Posters Brady B-836 Polypropylene Rectangle White Construction Site Sign - 24 in Width x 18 in Height - TEXT: CONSTRUCTION SITE UNAUTHORIZED PERSONS KEEP OUT - 78003
Materials of Construction Plastic / Film Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 284594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Height 0.9186 ft (2.8 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details