Brady Corporation Brady B-569 Black Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 100 ft Length - 76650 76650

Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label roll are: 100 ft L x 0.5 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.
Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label roll are: 100 ft L x 0.5 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Suppliers

Company
Product
Description
Supplier Links
Brady B-569 Black Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 100 ft Length - 76650 - 754476-76650 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-569 Black Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 100 ft Length - 76650
754476-76650
Brady B-569 Black Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 100 ft Length - 76650 754476-76650
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label roll are: 100 ft L x 0.5 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label roll are: 100 ft L x 0.5 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 754476-76650
Product Name Brady B-569 Black Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 100 ft Length - 76650
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Double Coated Black Polyethylene Foam - 1316 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0620 inches (1.57 mm)
Adhesive PE - Polyethylene
View Details