Brady Corporation Brady B-569 Blue Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 100 ft Length - 76630 76630

Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label roll are: 100 ft L x 0.5 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.
Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label roll are: 100 ft L x 0.5 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Suppliers

Company
Product
Description
Supplier Links
Brady B-569 Blue Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 100 ft Length - 76630 - 754476-76630 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-569 Blue Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 100 ft Length - 76630
754476-76630
Brady B-569 Blue Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 100 ft Length - 76630 754476-76630
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label roll are: 100 ft L x 0.5 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label roll are: 100 ft L x 0.5 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 754476-76630
Product Name Brady B-569 Blue Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 100 ft Length - 76630
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
2 mil Acrylic Adhesive Transfer Tape - 4900 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 1.88 lbs/in (3.28 N/cm)
View Details