Brady Corporation Brady B-569 Blue Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 100 ft Length - 76628 76628

Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label roll are: 100 ft L x 2.25 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.
Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label roll are: 100 ft L x 2.25 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Suppliers

Company
Product
Description
Supplier Links
Brady B-569 Blue Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 100 ft Length - 76628 - 754476-76628 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-569 Blue Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 100 ft Length - 76628
754476-76628
Brady B-569 Blue Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 100 ft Length - 76628 754476-76628
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label roll are: 100 ft L x 2.25 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label roll are: 100 ft L x 2.25 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 754476-76628
Product Name Brady B-569 Blue Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 100 ft Length - 76628
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Foam Tapes - 2050984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.4724 inches (12 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0053 inches (0.1350 mm)
View Details